Cinch Connectivity Solutions D-Sub Connector Assemblies M83513/02-DC

Description
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 116-M83513/02-DC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
116-M83513/02-DC-ND
D-Sub Connector Assemblies 116-M83513/02-DC-ND
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector

25 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
M83513 micro d
M83513/02-DC
M83513 micro d M83513/02-DC
MIL-DTL-83513 Metal Shell Connector | So

MIL-DTL-83513 Metal Shell Connector | So

Buy Now
D Sub Conn, Rcpt, 25 Pos, Solder Cup; D Sub Connector Type Cinch Connectivity Solutions - 53AJ5948 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25 Pos, Solder Cup; D Sub Connector Type Cinch Connectivity Solutions
53AJ5948
D Sub Conn, Rcpt, 25 Pos, Solder Cup; D Sub Connector Type Cinch Connectivity Solutions 53AJ5948
D SUB CONN, RCPT, 25 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, 25 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 116-M83513/02-DC-ND M83513/02-DC 53AJ5948
Product Name D-Sub Connector Assemblies M83513 micro d D Sub Conn, Rcpt, 25 Pos, Solder Cup; D Sub Connector Type Cinch Connectivity Solutions
Connector Type D-Sub Connector Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details