Amphenol Canada Corp. M83513 micro d M83513/01-CC

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/01-CC
M83513 micro d M83513/01-CC
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
D-Sub Connector Assemblies - 4305-M83513/01-CC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/01-CC-ND
D-Sub Connector Assemblies 4305-M83513/01-CC-ND
CONN MICRO-D PLUG 21POS SLDR CUP

CONN MICRO-D PLUG 21POS SLDR CUP

Buy Now Datasheet
D Sub Connectors - 2133996 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2133996
D Sub Connectors 2133996
21 P DType MicroD Plug Male Pins MilSpec

21 P DType MicroD Plug Male Pins MilSpec

Supplier's Site
D Sub Conn, Plug, 21 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5052 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 21 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5052
D Sub Conn, Plug, 21 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5052
D SUB CONN, PLUG, 21 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

D SUB CONN, PLUG, 21 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-CC 4305-M83513/01-CC-ND 2133996 23AJ5052
Product Name M83513 micro d D-Sub Connector Assemblies D Sub Connectors D Sub Conn, Plug, 21 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 3.0 amps
Contact Size (AWG) 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products