51 P DType MicroD Recpt Female Skt
CONN MICRO-D RCPT 51POS SLDR CUP
MICRO D, 51 RCPT, SOLDER , CAD
D SUB CONN, RCPT, 51 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts;
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2134019 | 4305-M83513/02-GC-ND | M83513/02-GC | M83513/02-GC | 23AJ5076 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | M83513 micro d | D Sub Conn, Rcpt, 51 Pos, Solder Cup; D Sub Connector Type Amphenol Canada |
| Connector Type | D-Sub Connector | D-Sub Connector | Micro Connector and Nano Connector | Micro Connector and Nano Connector | D-Sub Connector |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | ||||
| Termination | Solder Cup | Solder Cup |