Datamate 3-Row J-Tek, Mix-Tek Female Cri
Win Source Part Number: 1133309-M83-0110005
Category: Connectors, Interconnects>Rectan
Series: Datamate
Type: Machined
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Harwin Inc.
Other Names: 952-3569
Base Product Number: M83-011
Socket Contact Gold 22 AWG Crimp Machined
Female 22AWG Cable Crimp Contact RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M83-0110005 | 1133309-M83-0110005 | 952-3569-ND | 79M5723 |
| Product Name | Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Female 22Awg Cable Crimp Contact Rohs Compliant Harwin |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |