Amphenol Canada Corp. D-Sub Connector Assemblies M83513/01-DN

Description
CONN METAL PLUG SIZE 25
Request a Quote Datasheet
Description
CONN METAL PLUG SIZE 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4305-M83513/01-DN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/01-DN-ND
D-Sub Connector Assemblies 4305-M83513/01-DN-ND
CONN METAL PLUG SIZE 25

CONN METAL PLUG SIZE 25

Buy Now Datasheet
Swedesboro, NJ, United States
M83513 micro d
M83513/01-DN
M83513 micro d M83513/01-DN
MICRO-D Plug, 25Pos, Crimp;

MICRO-D Plug, 25Pos, Crimp;

Buy Now
Swedesboro, NJ, United States
M83513 micro d
M83513/01-DN
M83513 micro d M83513/01-DN
Micro D Connector

Micro D Connector

Buy Now
D Sub Conn, Plug, 25 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5055 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5055
D Sub Conn, Plug, 25 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5055
D SUB CONN, PLUG, 25 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4305-M83513/01-DN-ND M83513/01-DN 23AJ5055
Product Name D-Sub Connector Assemblies M83513 micro d D Sub Conn, Plug, 25 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type D-Sub Connector Micro Connector and Nano Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data