Amphenol Canada Corp. M83513 micro d M83513/01-HC

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/01-HC
M83513 micro d M83513/01-HC
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
D Sub Conn, Plug, 100 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5062 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 100 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5062
D Sub Conn, Plug, 100 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5062
D SUB CONN, PLUG, 100 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:100Contacts ; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: No

D SUB CONN, PLUG, 100 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:100Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/01-HC 23AJ5062
Product Name M83513 micro d D Sub Conn, Plug, 100 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers
Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details