Glenair, Inc. D-Sub Connectors M83513/01-CN

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/01-CN - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/01-CN
D-Sub Connectors M83513/01-CN
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Connector, Plug, 21Pos; D Sub Connector Type Glenair - 98AH3910 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Connector, Plug, 21Pos; D Sub Connector Type Glenair
98AH3910
Micro D-Sub Connector, Plug, 21Pos; D Sub Connector Type Glenair 98AH3910
MICRO D-SUB CONNECTOR, PLUG, 21POS; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL- 83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO D-SUB CONNECTOR, PLUG, 21POS; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL- 83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - M83513/01-CN - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
M83513/01-CN
D-Sub Connector Assemblies M83513/01-CN
MICRO D CONNECTOR

MICRO D CONNECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-CN 98AH3910 M83513/01-CN
Product Name D-Sub Connectors Micro D-Sub Connector, Plug, 21Pos; D Sub Connector Type Glenair D-Sub Connector Assemblies
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details
PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details