Glenair, Inc. D-Sub Connectors M83513/01-AC

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/01-AC - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/01-AC
D-Sub Connectors M83513/01-AC
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
D-Sub Connector, Plug, 9Pos, Crimp; D Sub Connector Type Glenair - 98AH3904 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos, Crimp; D Sub Connector Type Glenair
98AH3904
D-Sub Connector, Plug, 9Pos, Crimp; D Sub Connector Type Glenair 98AH3904
D-SUB CONNECTOR, PLUG, 9POS, CRIMP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:M83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 9POS, CRIMP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:M83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/01-AC 98AH3904
Product Name D-Sub Connectors D-Sub Connector, Plug, 9Pos, Crimp; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757826-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Current Rating 5.0 amps
View Details
PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details