HARWIN 25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C15005MU

Description
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount - M80-5C15005MU - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount
M80-5C15005MU
25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount M80-5C15005MU
Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 50 x contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with internally threaded jackscrews and extended lugs for rear panel mount fitted, 50 x contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1950005. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B for mounting to panels up to 3mm thickness.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-5C15005MU-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-5C15005MU-ND
Free Hanging, Panel Mount 952-M80-5C15005MU-ND
50 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

50 Position Rectangular Plug Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
 - M80-5C15005MU - Powell Electronics, Inc.
Swedesboro, NJ, United States
50-way Datamate J-Tek Male Crimp Connect

50-way Datamate J-Tek Male Crimp Connect

Buy Now
Connector, Plug, 50Pos, 2Row, 2Mm Rohs Compliant Harwin - 73AJ9289 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 50Pos, 2Row, 2Mm Rohs Compliant Harwin
73AJ9289
Connector, Plug, 50Pos, 2Row, 2Mm Rohs Compliant Harwin 73AJ9289
CONNECTOR, PLUG, 50POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, PLUG, 50POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5C15005MU 952-M80-5C15005MU-ND M80-5C15005MU 73AJ9289
Product Name 25+25 Pos. Male DIL 24-28 AWG Cable Conn. Kit, Panel Mount Free Hanging, Panel Mount Connector, Plug, 50Pos, 2Row, 2Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M26.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-3815-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details