Amphenol Canada Corp. M83513 micro d M83513/01-EC

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/01-EC
M83513 micro d M83513/01-EC
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
D-Sub Connector Assemblies - 4305-M83513/01-EC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/01-EC-ND
D-Sub Connector Assemblies 4305-M83513/01-EC-ND
CONN METAL PLUG SIZE 31

CONN METAL PLUG SIZE 31

Buy Now Datasheet
D Sub Conn, Plug, 31 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5056 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 31 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5056
D Sub Conn, Plug, 31 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5056
D SUB CONN, PLUG, 31 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

D SUB CONN, PLUG, 31 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-EC 4305-M83513/01-EC-ND 23AJ5056
Product Name M83513 micro d D-Sub Connector Assemblies D Sub Conn, Plug, 31 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details