37 P DType MicroD Plug Male Pins MilSpec
CONN METAL PLUG SIZE 37
D SUB CONN, PLUG, 37 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2134001 | M83513/01-FN | 4305-M83513/01-FN-ND | 23AJ5059 |
| Product Name | D Sub Connectors | M83513 micro d | D-Sub Connector Assemblies | D Sub Conn, Plug, 37 Pos, Solder Cup; D Sub Connector Type Amphenol Canada |
| Connector Type | D-Sub Connector | Micro Connector and Nano Connector | D-Sub Connector | D-Sub Connector |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | |||
| Termination | Solder Cup | Solder Cup |