Glenair, Inc. D Sub Connectors M83513/01-BN

Description
15 Way Pin Micro D Metal Solder Bkt
Request a Quote Datasheet
Description
15 Way Pin Micro D Metal Solder Bkt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7195896 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7195896
D Sub Connectors 7195896
15 Way Pin Micro D Metal Solder Bkt

15 Way Pin Micro D Metal Solder Bkt

Supplier's Site
D-Sub Connectors - M83513/01-BN - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/01-BN
D-Sub Connectors M83513/01-BN
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Connector, Plug, 15Pos; D Sub Connector Type Glenair - 98AH3908 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Connector, Plug, 15Pos; D Sub Connector Type Glenair
98AH3908
Micro D-Sub Connector, Plug, 15Pos; D Sub Connector Type Glenair 98AH3908
MICRO D-SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL- 83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO D-SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL- 83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7195896 M83513/01-BN 98AH3908
Product Name D Sub Connectors D-Sub Connectors Micro D-Sub Connector, Plug, 15Pos; D Sub Connector Type Glenair
Connector Type D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data