ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M83513/01-GN

Description
154182-0009 MS
Request a Quote Datasheet
Description
154182-0009 MS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M83513/01-GN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M83513/01-GN
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M83513/01-GN
154182-0009 MS

154182-0009 MS

Buy Now
D-Sub Connector Assemblies - M83513/01-GN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
M83513/01-GN-ND
D-Sub Connector Assemblies M83513/01-GN-ND
51 Position D-Type, Micro-D Plug, Male Pins Connector

51 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
M83513/01-GN
D-Sub Connectors M83513/01-GN
Connector

Connector

Buy Now
Micro D Sub Conn, Plug, 51Pos, Panel; D Sub Connector Type Itt Cannon - 47Y6587 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Plug, 51Pos, Panel; D Sub Connector Type Itt Cannon
47Y6587
Micro D Sub Conn, Plug, 51Pos, Panel; D Sub Connector Type Itt Cannon 47Y6587
MICRO D SUB CONN, PLUG, 51POS, PANEL; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO D SUB CONN, PLUG, 51POS, PANEL; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-GN M83513/01-GN-ND M83513/01-GN 47Y6587
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connector Assemblies D-Sub Connectors Micro D Sub Conn, Plug, 51Pos, Panel; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details