Amphenol Advanced Compact Connectors
CONN METAL PLUG SIZE 15
D SUB CONN, PLUG, 15 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts;
D SUB CONN, PLUG, 15 POS, SOLDER CUP ROHS COMPLIANT: NO
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2133995 | M83513/01-BN | 4305-M83513/01-BN-ND | 23AJ5051 | 31AJ9374 |
| Product Name | D Sub Connectors | M83513 micro d | D-Sub Connector Assemblies | D Sub Conn, Plug, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada | D Sub Conn, Plug, 15 Pos, Solder Cup Rohs Compliant Amphenol Canada |
| Connector Type | D-Sub Connector | Micro Connector and Nano Connector | D-Sub Connector | D-Sub Connector | |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight | ||||
| Termination | Solder Cup | Solder Cup |