Glenair, Inc. D-Sub Connectors M83513/02-AN

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/02-AN - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/02-AN
D-Sub Connectors M83513/02-AN
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Connector, Receptacle, 9Pos; D Sub Connector Type Glenair - 98AH3925 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Connector, Receptacle, 9Pos; D Sub Connector Type Glenair
98AH3925
Micro D-Sub Connector, Receptacle, 9Pos; D Sub Connector Type Glenair 98AH3925
MICRO D-SUB CONNECTOR, RECEPTACLE, 9POS; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL- 83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

MICRO D-SUB CONNECTOR, RECEPTACLE, 9POS; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL- 83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/02-AN 98AH3925
Product Name D-Sub Connectors Micro D-Sub Connector, Receptacle, 9Pos; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details