Glenair, Inc. D-Sub Connectors M83513/02-AC

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/02-AC - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/02-AC
D-Sub Connectors M83513/02-AC
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
D-Sub Connector, Plug, 9Pos, Crimp; D Sub Connector Type Glenair - 98AH3924 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos, Crimp; D Sub Connector Type Glenair
98AH3924
D-Sub Connector, Plug, 9Pos, Crimp; D Sub Connector Type Glenair 98AH3924
D-SUB CONNECTOR, PLUG, 9POS, CRIMP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:M83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS, CRIMP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:M83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/02-AC 98AH3924
Product Name D-Sub Connectors D-Sub Connector, Plug, 9Pos, Crimp; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details