ITT Cannon D-Sub Connector Assemblies M83513/01-FN

Description
37 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - M83513/01-FN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
M83513/01-FN-ND
D-Sub Connector Assemblies M83513/01-FN-ND
37 Position D-Type, Micro-D Plug, Male Pins Connector

37 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
M83513/01-FN
D-Sub Connectors M83513/01-FN
Connector

Connector

Buy Now
Micro D Sub Conn, Plug, 37Pos, Panel; D Sub Connector Type Itt Cannon - 45W5652 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Plug, 37Pos, Panel; D Sub Connector Type Itt Cannon
45W5652
Micro D Sub Conn, Plug, 37Pos, Panel; D Sub Connector Type Itt Cannon 45W5652
MICRO D SUB CONN, PLUG, 37POS, PANEL; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO D SUB CONN, PLUG, 37POS, PANEL; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-FN-ND M83513/01-FN 45W5652
Product Name D-Sub Connector Assemblies D-Sub Connectors Micro D Sub Conn, Plug, 37Pos, Panel; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589514-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details