Amphenol Canada Corp. M83513 micro d M83513/02-EC

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/02-EC
M83513 micro d M83513/02-EC
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
D-Sub Connector Assemblies - 4305-M83513/02-EC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/02-EC-ND
D-Sub Connector Assemblies 4305-M83513/02-EC-ND
CONN MICRO-D RCPT 31POS SLDR CUP

CONN MICRO-D RCPT 31POS SLDR CUP

Buy Now Datasheet
D Sub Conn, Rcpt, 31 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5072 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 31 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5072
D Sub Conn, Rcpt, 31 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5072
D SUB CONN, RCPT, 31 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, 31 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/02-EC 4305-M83513/02-EC-ND 23AJ5072
Product Name M83513 micro d D-Sub Connector Assemblies D Sub Conn, Rcpt, 31 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data