Glenair, Inc. D-Sub Connectors M83513/01-FN

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/01-FN - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/01-FN
D-Sub Connectors M83513/01-FN
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M83513/01-FN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M83513/01-FN
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M83513/01-FN
D149 - RECTANGULAR MICRO MINIATURE

D149 - RECTANGULAR MICRO MINIATURE

Buy Now
D-Sub Connector, Plug, 37Pos, Crimp; D Sub Connector Type Glenair - 98AH3918 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos, Crimp; D Sub Connector Type Glenair
98AH3918
D-Sub Connector, Plug, 37Pos, Crimp; D Sub Connector Type Glenair 98AH3918
D-SUB CONNECTOR, PLUG, 37POS, CRIMP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:M83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 37POS, CRIMP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:M83513 Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-FN M83513/01-FN 98AH3918
Product Name D-Sub Connectors Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connector, Plug, 37Pos, Crimp; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
STAMPED PIN D-SubMINIATURE - 17EHD044SAA232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers