CONN MICRO-D PLUG 21POS PNL MNT
D SUB CONN, PLUG, 21 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:21Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M83513/01-CN | 4305-M83513/01-CN-ND | 23AJ5053 |
| Product Name | M83513 micro d | D-Sub Connector Assemblies | D Sub Conn, Plug, 21 Pos, Solder Cup; D Sub Connector Type Amphenol Canada |
| Connector Type | Micro Connector and Nano Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | Panel Mount | |
| Current Rating | 3.0 amps |