Amphenol Canada Corp. M83513 micro d M83513/01-BC

Description
MICRO-D, 15 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 15 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/01-BC
M83513 micro d M83513/01-BC
MICRO-D, 15 PLUG (PIN)

MICRO-D, 15 PLUG (PIN)

Buy Now
D-Sub Connector Assemblies - 4305-M83513/01-BC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/01-BC-ND
D-Sub Connector Assemblies 4305-M83513/01-BC-ND
CONN MICRO-D PLUG 15POS PNL MNT

CONN MICRO-D PLUG 15POS PNL MNT

Buy Now Datasheet
D Sub Conn, Plug, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5050 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5050
D Sub Conn, Plug, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5050
D SUB CONN, PLUG, 15 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 15 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-BC 4305-M83513/01-BC-ND 23AJ5050
Product Name M83513 micro d D-Sub Connector Assemblies D Sub Conn, Plug, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details