HARWIN Rectangular Connector Contacts M80-PM5

Description
Pin Contact Gold 10 AWG Solder Cup Power
Request a Quote Datasheet
Description
Pin Contact Gold 10 AWG Solder Cup Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - M80-PM5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
M80-PM5-ND
Rectangular Connector Contacts M80-PM5-ND
Pin Contact Gold 10 AWG Solder Cup Power

Pin Contact Gold 10 AWG Solder Cup Power

Buy Now Datasheet
Contacts - M80-PM5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
M80-PM5
Contacts M80-PM5
Datamate Mix-Tek Male Straight Solder Hi

Datamate Mix-Tek Male Straight Solder Hi

Buy Now
Contact, Pin, Solder, 10Awg; Product Range Harwin - 75X9973 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder, 10Awg; Product Range Harwin
75X9973
Contact, Pin, Solder, 10Awg; Product Range Harwin 75X9973
CONTACT, PIN, SOLDER, 10AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, SOLDER, 10AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-PM5-ND M80-PM5 75X9973
Product Name Rectangular Connector Contacts Contacts Contact, Pin, Solder, 10Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details