Amphenol Canada Corp. M83513 micro d M83513/01-AN

Description
MICRO-D, SIZE 9 PLUG (PIN
Request a Quote Datasheet
Description
MICRO-D, SIZE 9 PLUG (PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/01-AN
M83513 micro d M83513/01-AN
MICRO-D, SIZE 9 PLUG (PIN

MICRO-D, SIZE 9 PLUG (PIN

Buy Now
Swedesboro, NJ, United States
M83513 micro d
M83513/01-AN
M83513 micro d M83513/01-AN
Micro D Connector

Micro D Connector

Buy Now
D-Sub Connector Assemblies - 4305-M83513/01-AN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/01-AN-ND
D-Sub Connector Assemblies 4305-M83513/01-AN-ND
CONN MICRO-D PLUG 9POS SLDR CUP

CONN MICRO-D PLUG 9POS SLDR CUP

Buy Now Datasheet
D Sub Conn, Plug, 9 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5049 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5049
D Sub Conn, Plug, 9 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5049
D SUB CONN, PLUG, 9 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 9 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-AN 4305-M83513/01-AN-ND 23AJ5049
Product Name M83513 micro d D-Sub Connector Assemblies D Sub Conn, Plug, 9 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products