Glenair, Inc. D-Sub Connectors M83513/02-DC

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/02-DC - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/02-DC
D-Sub Connectors M83513/02-DC
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Connector, Receptacle, 25Pos; D Sub Connector Type Glenair - 98AH3933 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Connector, Receptacle, 25Pos; D Sub Connector Type Glenair
98AH3933
Micro D-Sub Connector, Receptacle, 25Pos; D Sub Connector Type Glenair 98AH3933
MICRO D-SUB CONNECTOR, RECEPTACLE, 25POS; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL- 83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

MICRO D-SUB CONNECTOR, RECEPTACLE, 25POS; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL- 83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/02-DC 98AH3933
Product Name D-Sub Connectors Micro D-Sub Connector, Receptacle, 25Pos; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data