Amphenol Canada Corp. M83513 micro d M83513/02-BN

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/02-BN
M83513 micro d M83513/02-BN
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Swedesboro, NJ, United States
M83513 micro d
M83513/02-BN
M83513 micro d M83513/02-BN
Micro D Connector

Micro D Connector

Buy Now
D-Sub Connector Assemblies - 4305-M83513/02-BN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/02-BN-ND
D-Sub Connector Assemblies 4305-M83513/02-BN-ND
CONN MICRO-D RCPT 15POS SLDR CUP

CONN MICRO-D RCPT 15POS SLDR CUP

Buy Now Datasheet
D Sub Connectors - 2134011 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2134011
D Sub Connectors 2134011
15 P DType MicroD Recpt Female Skt MilSp

15 P DType MicroD Recpt Female Skt MilSp

Supplier's Site
D Sub Conn, Rcpt, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5067 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5067
D Sub Conn, Rcpt, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5067
D SUB CONN, RCPT, 15 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, 15 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Conn, Rcpt, 15 Pos, Solder Cup Rohs Compliant Amphenol Socapex - 31AJ9388 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15 Pos, Solder Cup Rohs Compliant Amphenol Socapex
31AJ9388
D Sub Conn, Rcpt, 15 Pos, Solder Cup Rohs Compliant Amphenol Socapex 31AJ9388
D SUB CONN, RCPT, 15 POS, SOLDER CUP ROHS COMPLIANT: NO

D SUB CONN, RCPT, 15 POS, SOLDER CUP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/02-BN 4305-M83513/02-BN-ND 2134011 23AJ5067 31AJ9388
Product Name M83513 micro d D-Sub Connector Assemblies D Sub Connectors D Sub Conn, Rcpt, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada D Sub Conn, Rcpt, 15 Pos, Solder Cup Rohs Compliant Amphenol Socapex
Connector Type Micro Connector and Nano Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 3.0 amps
Contact Size (AWG) 26 AWG
Unlock Full Specs
to access all available technical data