Amphenol Advanced Compact Connectors
CONN MICRO-D RCPT 9POS PNL MNT
D SUB CONN, RCPT, 9 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2134007 | M83513/02-AC | 4305-M83513/02-AC-ND | 23AJ5064 |
| Product Name | D Sub Connectors | M83513 micro d | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 9 Pos, Solder Cup; D Sub Connector Type Amphenol Canada |
| Connector Type | D-Sub Connector | Micro Connector and Nano Connector | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Cup | Solder Cup |