ITT Cannon D-Sub Connectors M83513/01-CN

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M83513 Micro D Connector is a RoHS compliant product from ITT Cannon, designed for applications requiring a compact and reliable connection. It features a metal shell with a 0.050 inch contact spacing and a 21 contact arrangement. The connector utilizes solder pot contacts made from gold plated copper alloy, ensuring low contact resistance of 8 milliohms maximum. Constructed with an aluminum shell finished in electroless nickel, the connector is built to withstand harsh environments. It has a current rating of 3 A maximum and can handle dielectric withstand voltage of 600 VAC at sea level and 150 VAC at 70,000 feet altitude. The insulator, made from LCP, offers a minimum insulation resistance of 5000 megohms and is rated for thermal shock from -55°C to +125°C. The connector is designed for durability, withstanding 500 cycles of mating and unmating at a maximum rate of 500 cycles per hour. It also meets rigorous standards for physical shock, vibration, moisture resistance, and salt spray, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The M83513 Micro D Connector is a RoHS compliant product from ITT Cannon, designed for applications requiring a compact and reliable connection. It features a metal shell with a 0.050 inch contact spacing and a 21 contact arrangement. The connector utilizes solder pot contacts made from gold plated copper alloy, ensuring low contact resistance of 8 milliohms maximum. Constructed with an aluminum shell finished in electroless nickel, the connector is built to withstand harsh environments. It has a current rating of 3 A maximum and can handle dielectric withstand voltage of 600 VAC at sea level and 150 VAC at 70,000 feet altitude. The insulator, made from LCP, offers a minimum insulation resistance of 5000 megohms and is rated for thermal shock from -55°C to +125°C. The connector is designed for durability, withstanding 500 cycles of mating and unmating at a maximum rate of 500 cycles per hour. It also meets rigorous standards for physical shock, vibration, moisture resistance, and salt spray, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M83513/01-CN
D-Sub Connectors M83513/01-CN
Connector

Connector

Buy Now
D-Sub Connector Assemblies - M83513/01-CN-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
M83513/01-CN-ND
D-Sub Connector Assemblies M83513/01-CN-ND
21 Position D-Type, Micro-D Plug, Male Pins Connector

21 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
M83513 Micro D Connector Rohs Compliant Itt Cannon - 18AH1412 - Newark, An Avnet Company
Chicago, IL, United States
M83513 Micro D Connector Rohs Compliant Itt Cannon
18AH1412
M83513 Micro D Connector Rohs Compliant Itt Cannon 18AH1412
M83513 MICRO D CONNECTOR ROHS COMPLIANT: YES

M83513 MICRO D CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/01-CN M83513/01-CN-ND 18AH1412
Product Name D-Sub Connectors D-Sub Connector Assemblies M83513 Micro D Connector Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers