Lumberg Automation - A Belden Brand Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation 0936 DFC 303

Description
DeviceNet field attachable, straight female 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable.
Datasheet
Description
DeviceNet field attachable, straight female 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 0936 DFC 303 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
0936 DFC 303
0936 DFC 303
DeviceNet field attachable, straight female 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable.

DeviceNet field attachable, straight female 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable.

Datasheet
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation
06X2862
Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation 06X2862
SENSOR CONN, 7/8", RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, 7/8", RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 0936 DFC 303 06X2862
Product Name Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details