7/8" Power Field Attachable Connector: Female, straight, 3-pin(2+PE), black housing, 230 V AC/DC, 12 A
Mini, Field Attachable, Female, 3-Pole with screw terminations for wire size up to 16 AWG.
| Belden Inc. | Lumberg Automation - A Belden Brand | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | RKC 30/9 | RKC 30/9 |
| Product Name | 7/8" Power Field Attachable Connector: Female, | |
| Gender | Female / Jack | Female / Jack |
| Voltage Rating | 230 volts | 600 volts |
| Current Rating | 12.0 amps | 12.0 amps |
| Connector Type | Circular / Cylindrical Connectors |