M8 Insert Sensor/Actuator Receptacle Connector: Male, insert with translucent ring, M8 Snap-In - mating side, print contacts - connecting side, 3-pin, A-coded, unshielded, metallic grey housing, 50 AC / 60 DC, 4 A
Pico (M8) Insert, Male, 3-pole, contact, snap-in/threaded PCB mount, solid or hollow contact.
| Belden Inc. | Lumberg Automation - A Belden Brand | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | RSMEH 3 | RSMEH 3 |
| Product Name | M8 Insert Sensor/Actuator Receptacle Connector | |
| Gender | Female / Jack | Male / Plug |
| Current Rating | 4.0 to 50.0 amps | 4.0 amps |
| Connector Type | M8 | |
| Termination | PCB |