Lumberg Automation - A Belden Brand Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation RSMC 3

Description
Pico (M8) Field Attachable Connector, Male, Straight, 3-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.
Description
Pico (M8) Field Attachable Connector, Male, Straight, 3-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector, M8, Plug, 3Pos, Cable (part number 05X9400) is a field-attachable male connector designed for use in various applications requiring a robust connection. It features three poles and utilizes solder connections for secure assembly. The connector is constructed with a nickel-plated CuZn housing and has a PA insert, ensuring durability and resistance to environmental factors. This connector has an IP67 rating, making it suitable for use in harsh conditions, with an operating temperature range of -25°C to +80°C. It supports a maximum current of 4 A and a nominal voltage of 60 V for three poles. The contact resistance is ,â§ 5 mΩ, and it offers excellent insulation resistance greater than 10^9 Ω. The connector accommodates cable diameters ranging from 3.5 mm to 5.0 mm, making it versatile for different cable types.

Datasheet Summary
Powered by GS/AI

The Sensor Connector, M8, Plug, 3Pos, Cable (part number 05X9400) is a field-attachable male connector designed for use in various applications requiring a robust connection. It features three poles and utilizes solder connections for secure assembly. The connector is constructed with a nickel-plated CuZn housing and has a PA insert, ensuring durability and resistance to environmental factors. This connector has an IP67 rating, making it suitable for use in harsh conditions, with an operating temperature range of -25°C to +80°C. It supports a maximum current of 4 A and a nominal voltage of 60 V for three poles. The contact resistance is ,â§ 5 mΩ, and it offers excellent insulation resistance greater than 10^9 Ω. The connector accommodates cable diameters ranging from 3.5 mm to 5.0 mm, making it versatile for different cable types.

Suppliers

Company
Product
Description
Supplier Links
 - RSMC 3 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSMC 3
RSMC 3
Pico (M8) Field Attachable Connector, Male, Straight, 3-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.

Pico (M8) Field Attachable Connector, Male, Straight, 3-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.

Datasheet
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation - 05X9400 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation
05X9400
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation 05X9400
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:RSMC Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:RSMC Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSMC 3 05X9400
Product Name Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products