Lumberg Automation - A Belden Brand GDM 2011 J Black (UL), 2C + Ground, 5-10mm cable dia, GDM2011J 932106100

Description
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw
Description
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw

Suppliers

Company
Product
Description
Supplier Links
GDM 2011 J Black (UL), 2C + Ground, 5-10mm cable dia, GDM2011J - 70050906 - Allied Electronics, Inc.
Fort Worth, TX, USA
GDM 2011 J Black (UL), 2C + Ground, 5-10mm cable dia, GDM2011J
70050906
GDM 2011 J Black (UL), 2C + Ground, 5-10mm cable dia, GDM2011J 70050906
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw

The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments.
GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated.
The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry.

  • High loading capacity allows connector to be used in high pressure applications
  • Provides high IP ratings again dust and sprayed water
  • Fully interchangeable and intermateable with any DIN 43650 standard connector
  • Allows vibration free locking with a central screw
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70050906
Product Name GDM 2011 J Black (UL), 2C + Ground, 5-10mm cable dia, GDM2011J
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 1001262 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details