Lumberg Automation - A Belden Brand Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation RKMC 3

Description
Pico (M8) Field Attachable Connector, Female, Straight, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.
Datasheet
Description
Pico (M8) Field Attachable Connector, Female, Straight, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKMC 3 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKMC 3
RKMC 3
Pico (M8) Field Attachable Connector, Female, Straight, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.

Pico (M8) Field Attachable Connector, Female, Straight, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.

Datasheet
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation - 05X9369 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation
05X9369
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation 05X9369
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RKMC 3 05X9369
Product Name Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details