Lumberg Automation - A Belden Brand Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation 0986 EMC 102

Description
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:PROFINET Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Spring Cage Pin; IP / NEMA Rating:IP67; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:PROFINET Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Spring Cage Pin; IP / NEMA Rating:IP67; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation - 06X2864 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
06X2864
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation 06X2864
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:PROFINET Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Spring Cage Pin; IP / NEMA Rating:IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:PROFINET Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Spring Cage Pin; IP / NEMA Rating:IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06X2864
Product Name Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Plug - NECU-L3G8-C2-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers