Lumberg Automation - A Belden Brand Sensor Connector, M12, Plug, 5Pos, Pcb; Product Range Lumberg Automation RSWF 5-PCB

Description
SENSOR CONNECTOR, M12, PLUG, 5POS, PCB; Product Range:RSWF Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes
Description
SENSOR CONNECTOR, M12, PLUG, 5POS, PCB; Product Range:RSWF Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 5Pos, Pcb; Product Range Lumberg Automation - 12X1064 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Pcb; Product Range Lumberg Automation
12X1064
Sensor Connector, M12, Plug, 5Pos, Pcb; Product Range Lumberg Automation 12X1064
SENSOR CONNECTOR, M12, PLUG, 5POS, PCB; Product Range:RSWF Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, PCB; Product Range:RSWF Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X1064
Product Name Sensor Connector, M12, Plug, 5Pos, Pcb; Product Range Lumberg Automation
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details