Lumberg Automation - A Belden Brand Connector, Asbs 2 M12-4S-90; Product Range Lumberg Automation 11119

Description
CONNECTOR, ASBS 2 M12-4S-90; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:4 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, ASBS 2 M12-4S-90; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:4 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Asbs 2 M12-4S-90; Product Range Lumberg Automation - 37AJ1681 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Asbs 2 M12-4S-90; Product Range Lumberg Automation
37AJ1681
Connector, Asbs 2 M12-4S-90; Product Range Lumberg Automation 37AJ1681
CONNECTOR, ASBS 2 M12-4S-90; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:4 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; RoHS Compliant: Yes

CONNECTOR, ASBS 2 M12-4S-90; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:4 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AJ1681
Product Name Connector, Asbs 2 M12-4S-90; Product Range Lumberg Automation
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2115 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details