Lumberg Automation - A Belden Brand Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Lumberg Automation 0936 DMC 303

Description
DeviceNet field attachable, straight male 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable.
Datasheet
Description
DeviceNet field attachable, straight male 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 0936 DMC 303 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
0936 DMC 303
0936 DMC 303
DeviceNet field attachable, straight male 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable.

DeviceNet field attachable, straight male 5-pole Mini (7/8) connector, screw terminal connection, cable outlet suitable for THICK DeviceNet cable.

Datasheet
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Lumberg Automation
06X2863
Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Lumberg Automation 06X2863
SENSOR CONN, 7/8", PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:PlugRoHS Compliant: Yes

SENSOR CONN, 7/8", PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 0936 DMC 303 06X2863
Product Name Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRD.0B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details