Lumberg Automation - A Belden Brand Connector, Asbs 2 M12-5-90; Product Range Lumberg Automation 11121

Description
CONNECTOR, ASBS 2 M12-5-90; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:LeadRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, ASBS 2 M12-5-90; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:LeadRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Asbs 2 M12-5-90; Product Range Lumberg Automation - 49AC8742 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Asbs 2 M12-5-90; Product Range Lumberg Automation
49AC8742
Connector, Asbs 2 M12-5-90; Product Range Lumberg Automation 49AC8742
CONNECTOR, ASBS 2 M12-5-90; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:LeadRoHS Compliant: Yes

CONNECTOR, ASBS 2 M12-5-90; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8742
Product Name Connector, Asbs 2 M12-5-90; Product Range Lumberg Automation
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details