Lumberg Automation - A Belden Brand M12 Field Attachable Connector: male, RSC 4/7

Description
Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Request a Quote Datasheet
Description
Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSC 4/7 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSC 4/7
RSC 4/7
Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Datasheet
M12 Field Attachable Connector: male, - RSC 4/7 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: male,
RSC 4/7
M12 Field Attachable Connector: male, RSC 4/7
M12 Field Attachable Connector: male, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

M12 Field Attachable Connector: male, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

Supplier's Site Datasheet
Circular Connector Assemblies - 1794-1019-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1019-ND
Circular Connector Assemblies 1794-1019-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation - 05X9377 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
05X9377
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation 05X9377
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lumberg Automation - A Belden Brand Belden Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSC 4/7 RSC 4/7 1794-1019-ND 05X9377
Product Name M12 Field Attachable Connector: male, Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details