M8 Insert Sensor/Actuator Receptacle Connector: Male, insert with ventilation hole, M8 - mating side, print contacts - connecting side, 3-pin, A-coded, unshielded, black body, 50 AC / 60 DC, 4 A
Pico (M8) Insert, Male, 3-pole, short PCB mount contacts, with vent hole, snap-in.
| Belden Inc. | Lumberg Automation - A Belden Brand | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | RSMEK 3 L | RSMEK 3 L |
| Product Name | M8 Insert Sensor/Actuator Receptacle Connector: Male, insert with ventilation hole, M8 - mating side, print contacts - connecting side, 3-pin, A-coded, unshielded, black body, 50 AC / 60 DC, 4 A | |
| Gender | Male / Plug; Female / Jack | Male / Plug |
| Current Rating | 4.0 to 50.0 amps | 4.0 amps |
| Connector Type | M8 | |
| Termination | PCB |