7/8" Power Field Attachable Connector: Female, straight, 4-pin, black housing, 230 V AC/DC, 9 A
SENSOR CONN, 7/8", RCPT, 4POS, CABLE; Product Range:RKC Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
| Belden Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | RKC 40/11 | 06X2859 |
| Product Name | 7/8" Power Field Attachable Connector: Female, | Sensor Conn, 7/8", Rcpt, 4Pos, Cable; Product Range Lumberg Automation |
| Gender | Female / Jack | Female / Jack |