Lumberg Automation - A Belden Brand GDM 2012 J Black (UL) Type A, 2C + Ground, 1/2in NPTF, GDM2012J 931966100

Description
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw
Description
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw

Suppliers

Company
Product
Description
Supplier Links
GDM 2012 J Black (UL) Type A, 2C + Ground, 1/2in NPTF, GDM2012J - 70050902 - Allied Electronics, Inc.
Fort Worth, TX, USA
GDM 2012 J Black (UL) Type A, 2C + Ground, 1/2in NPTF, GDM2012J
70050902
GDM 2012 J Black (UL) Type A, 2C + Ground, 1/2in NPTF, GDM2012J 70050902
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw

The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments.
GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated.
The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry.

  • High loading capacity allows connector to be used in high pressure applications
  • Provides high IP ratings again dust and sprayed water
  • Fully interchangeable and intermateable with any DIN 43650 standard connector
  • Allows vibration free locking with a central screw
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70050902
Product Name GDM 2012 J Black (UL) Type A, 2C + Ground, 1/2in NPTF, GDM2012J
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details