Lumberg Automation - A Belden Brand Sensor Connector, Plug, 3Pos, Cable; Product Range Lumberg Automation RSC 3U/7

Description
Micro (1/2-20) Field Attachable, Male, Straight, 3-Pole, dual keyway, for up to 18 AWG wires, IP 68 and NEMA 6P rated.
Datasheet
Description
Micro (1/2-20) Field Attachable, Male, Straight, 3-Pole, dual keyway, for up to 18 AWG wires, IP 68 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSC 3U/7 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSC 3U/7
RSC 3U/7
Micro (1/2-20) Field Attachable, Male, Straight, 3-Pole, dual keyway, for up to 18 AWG wires, IP 68 and NEMA 6P rated.

Micro (1/2-20) Field Attachable, Male, Straight, 3-Pole, dual keyway, for up to 18 AWG wires, IP 68 and NEMA 6P rated.

Datasheet
Sensor Connector, Plug, 3Pos, Cable; Product Range Lumberg Automation - 11X9543 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 3Pos, Cable; Product Range Lumberg Automation
11X9543
Sensor Connector, Plug, 3Pos, Cable; Product Range Lumberg Automation 11X9543
SENSOR CONNECTOR, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:1/2"-20; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:1/2"-20; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSC 3U/7 11X9543
Product Name Sensor Connector, Plug, 3Pos, Cable; Product Range Lumberg Automation
Connector Type Micro Connector and Nano Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products