Lumberg Automation - A Belden Brand Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation RKMCK 3

Description
Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.
Description
Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector, M8, Rcpt, 3Pos, Cable, part number 05X9370, is a field-attachable connector designed for reliable connections in various applications. It features a 3-pole configuration with screw terminals for secure assembly. The connector is constructed with a molded body made of PA and an insert of self-extinguishing TPU, ensuring durability and safety. This connector has a degree of protection rated at IP67/NEMA 6P, making it suitable for harsh environments. It operates within a temperature range of -40°C to +85°C. The electrical specifications include a nominal current rating of 4 A at 40°C, with a nominal voltage of 60 V for 3 poles and 30 V for 4 poles. The contact resistance is ,â§ 5 mΩ, and the insulation resistance exceeds 10^9 Ω. The connector accommodates conductor sizes ranging from 0.14 to 0.50 mm² and has a cable diameter range of vò 3.5-5.0 mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Sensor Connector, M8, Rcpt, 3Pos, Cable, part number 05X9370, is a field-attachable connector designed for reliable connections in various applications. It features a 3-pole configuration with screw terminals for secure assembly. The connector is constructed with a molded body made of PA and an insert of self-extinguishing TPU, ensuring durability and safety. This connector has a degree of protection rated at IP67/NEMA 6P, making it suitable for harsh environments. It operates within a temperature range of -40°C to +85°C. The electrical specifications include a nominal current rating of 4 A at 40°C, with a nominal voltage of 60 V for 3 poles and 30 V for 4 poles. The contact resistance is ,â§ 5 mΩ, and the insulation resistance exceeds 10^9 Ω. The connector accommodates conductor sizes ranging from 0.14 to 0.50 mm² and has a cable diameter range of vò 3.5-5.0 mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
 - RKMCK 3 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKMCK 3
RKMCK 3
Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.

Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.

Datasheet
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation - 05X9370 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation
05X9370
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation 05X9370
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RKMCK 3 05X9370
Product Name Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details