Lumberg Automation - A Belden Brand Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation 0976 PFC 101

Description
Profibus-DP field attachable, straight female 5-pole Micro (M12) connector, screw terminal connection, fully shielded.
Datasheet
Description
Profibus-DP field attachable, straight female 5-pole Micro (M12) connector, screw terminal connection, fully shielded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 0976 PFC 101 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
0976 PFC 101
0976 PFC 101
Profibus-DP field attachable, straight female 5-pole Micro (M12) connector, screw terminal connection, fully shielded.

Profibus-DP field attachable, straight female 5-pole Micro (M12) connector, screw terminal connection, fully shielded.

Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation - 05X9413 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation
05X9413
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation 05X9413
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 0976 PFC 101 05X9413
Product Name Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Female / Jack Female / Jack
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details