Lumberg Automation - A Belden Brand Connector, Asbs 2 M12-5; Product Range Lumberg Automation 11120

Description
CONNECTOR, ASBS 2 M12-5; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, ASBS 2 M12-5; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Asbs 2 M12-5; Product Range Lumberg Automation - 49Y1343 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Asbs 2 M12-5; Product Range Lumberg Automation
49Y1343
Connector, Asbs 2 M12-5; Product Range Lumberg Automation 49Y1343
CONNECTOR, ASBS 2 M12-5; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes

CONNECTOR, ASBS 2 M12-5; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49Y1343
Product Name Connector, Asbs 2 M12-5; Product Range Lumberg Automation
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details