Lumberg Automation - A Belden Brand Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation RKMCW 3

Description
Pico (M8) Field Attachable Connector, Female, Right Angle, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.
Datasheet
Description
Pico (M8) Field Attachable Connector, Female, Right Angle, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKMCW 3 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKMCW 3
RKMCW 3
Pico (M8) Field Attachable Connector, Female, Right Angle, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.

Pico (M8) Field Attachable Connector, Female, Right Angle, 3-pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.

Datasheet
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation - 11X8709 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation
11X8709
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation 11X8709
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RKMCW 3 11X8709
Product Name Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details