Lumberg Automation - A Belden Brand 7/8" Power Field Attachable Connector: Male, RSC 50/13.5

Description
7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A
Description
7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Conn Mini 7/8" Plug, 5P, Cable (part number 05X9383) is a field-attachable connector designed for robust applications. It features a male connector with five poles and utilizes screw terminals for secure connections. The connector is constructed from glass-filled nylon for durability and has a coupling nut made of anodized aluminum. This product offers a high degree of protection with an IP67/NEMA 6P rating, making it suitable for harsh environments. It operates within a temperature range of -40°C to +90°C and supports a maximum conductor size of 1.5 mm². The nominal current ratings are 12 A for 3 poles and 9 A for 4-5 poles, with a nominal voltage of 600 V. The contact resistance is ,â§ 5 mΩ, and the insulation resistance exceeds 10^9 Ω, ensuring reliable electrical performance.

Datasheet Summary
Powered by GS/AI

The Sensor Conn Mini 7/8" Plug, 5P, Cable (part number 05X9383) is a field-attachable connector designed for robust applications. It features a male connector with five poles and utilizes screw terminals for secure connections. The connector is constructed from glass-filled nylon for durability and has a coupling nut made of anodized aluminum. This product offers a high degree of protection with an IP67/NEMA 6P rating, making it suitable for harsh environments. It operates within a temperature range of -40°C to +90°C and supports a maximum conductor size of 1.5 mm². The nominal current ratings are 12 A for 3 poles and 9 A for 4-5 poles, with a nominal voltage of 600 V. The contact resistance is ,â§ 5 mΩ, and the insulation resistance exceeds 10^9 Ω, ensuring reliable electrical performance.

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Field Attachable Connector: Male,
RSC 50/13.5
7/8" Power Field Attachable Connector: Male, RSC 50/13.5
7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

Supplier's Site Datasheet
Sensor Conn, Mini 7/8
Chicago, IL, United States
Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation
05X9383
Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation 05X9383
SENSOR CONN, MINI 7/8", PLUG, 5P, CABLE; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, MINI 7/8", PLUG, 5P, CABLE; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSC 50/13.5 05X9383
Product Name 7/8" Power Field Attachable Connector: Male, Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - Q200B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details