Lumberg Automation - A Belden Brand Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation RSCS 4/9

Description
Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG wires, shielded, IP 67 and NEMA 6P rated.
Datasheet
Description
Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG wires, shielded, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSCS 4/9 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSCS 4/9
RSCS 4/9
Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG wires, shielded, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable, Male, Straight, 4-pole, for up to 18 AWG wires, shielded, IP 67 and NEMA 6P rated.

Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation - 05X9387 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
05X9387
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation 05X9387
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:RSCS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:RSCS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSCS 4/9 05X9387
Product Name Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X230A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details