Lumberg Automation - A Belden Brand 7/8" Power Field Attachable Connector: Female, RKC 50/13.5

Description
7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A
Datasheet
Description
7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Field Attachable Connector: Female,
RKC 50/13.5
7/8" Power Field Attachable Connector: Female, RKC 50/13.5
7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

Supplier's Site Datasheet
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation
05X9357
Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation 05X9357
SENSOR CONN, 7/8", RCPT, 5POS, CABLE; Product Range:RKC Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONN, 7/8", RCPT, 5POS, CABLE; Product Range:RKC Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RKC 50/13.5 05X9357
Product Name 7/8" Power Field Attachable Connector: Female, Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details